TE Connectivity ™ Crimp Contacts 794610-1

Description
TE Connectivity 794610-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 794610-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 4959653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
4959653
Crimp Contacts 4959653
TE Connectivity 794610-1 Crimp Terminal

TE Connectivity 794610-1 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 794610-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
794610-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 794610-1
Win Source Part Number: 1362938-794610-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 43 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 794610 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Tin Contact Finish Thickness: 59.0µin (1.50µm)

Win Source Part Number: 1362938-794610-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 43 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 794610
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Tin
Contact Finish Thickness: 59.0µin (1.50µm)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number 4959653 794610-1
Product Name Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0010 - Quarktwin Technology Ltd.
Specs
Contact Material Silicone Nickel Graphite
OD / Width 0.0390 inch (0.9906 mm)
View Details