TE Connectivity Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 794610-1.

Description
CONTACT, SOCKET, 24-20AWG, CRIMP; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MICRO MATE-N-LOK CONNECTORS ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, SOCKET, 24-20AWG, CRIMP; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MICRO MATE-N-LOK CONNECTORS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 29AC1454 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
29AC1454
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 29AC1454
CONTACT, SOCKET, 24-20AWG, CRIMP; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MICRO MATE-N-LOK CONNECTORS ROHS COMPLIANT: YES

CONTACT, SOCKET, 24-20AWG, CRIMP; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MICRO MATE-N-LOK CONNECTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1454
Product Name Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 137034897 - Radwell International
Specs
Voltage Rating 125 volts
View Details