Win Source Part Number: 971332-794607-1
Category: Connectors, Interconnects>Rectan
Series: Micro MATE-N-LOK
Type: Stamped
Contact Finish: Tin
Contact Finish Thickness: 59.0µin (1.50µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 26-30 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 15,000
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A30309TR,-794607-1-S
Base Product Number: 794607
Power Crimp Tool, Female, 26-30 AWG, Tin Plated Product overview: 794607-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794607-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin 26-30 AWG Crimp Stamped
Socket Contact Tin 26-30 AWG Crimp Stamped
CONTACT, CRIMP, SOCKET, 30-26AWG, REEL; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:Micro MATE-N-LOK RoHS Compliant: Yes
Contact, Micro Mate-N-Lok Series, Socket, 30 AWG, 26 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:Micro MATE-N-LOK Connectors RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 971332-794607-1 | 332-794607-1 | A30309TR-ND | 794607-1 | 35X2850 | 09X1390 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Contacts | Electronic Connector | Rectangular Connector Contacts | Contacts | Contact, Crimp, Socket, 30-26Awg, Reel; Product Range Amp - Te Connectivity | Contact, Micro Mate-N-Lok Series, Socket, 30 Awg, 26 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Micro Connector and Nano Connector |