TE Connectivity Contacts 794606-3

Description
MICRO MNL RPT CNT STRIP 30AU
Request a Quote Datasheet
Description
MICRO MNL RPT CNT STRIP 30AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 794606-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794606-3
Contacts 794606-3
MICRO MNL RPT CNT STRIP 30AU

MICRO MNL RPT CNT STRIP 30AU

Buy Now
Rectangular Connector Contacts - A30306CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A30306CT-ND
Rectangular Connector Contacts A30306CT-ND
Socket Contact Gold 20-24 AWG Crimp Stamped

Socket Contact Gold 20-24 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A30306TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A30306TR-ND
Rectangular Connector Contacts A30306TR-ND
Socket Contact Gold 20-24 AWG Crimp Stamped

Socket Contact Gold 20-24 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 89C1373 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
89C1373
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 89C1373
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: No

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: No

Supplier's Site Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 72AJ8356 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
72AJ8356
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 72AJ8356
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794606-3 A30306CT-ND 89C1373
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104071-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Connectors - 111961P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details