Socket Contact Tin 20-24 AWG Crimp Stamped
Socket Contact Tin 20-24 AWG Crimp Stamped
Power Contact, Female, Crimp, 5A, 20-24AWG, Cable Mount Product overview: 794606-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794606-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1110334-794606-1
Category: Connectors, Interconnects>Rectan
Series: Micro MATE-N-LOK
Type: Stamped
Contact Finish: Tin
Contact Finish Thickness: 59.0µin (1.50µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 15,000
Alternative Parts (Cross-Reference): 794606-1.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A30305TR,-F30642-000
Base Product Number: 794606
MICRO MNL RPT CNT STRIP 20-24
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Micro MATE-N-LOK Connectors RoHS Compliant: Yes
Contact, Micro Mate-N-Lok Series, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A30305TR-ND | 332-794606-1 | 794606-1 | 1110334-794606-1 | 794606-1 | 43J1315 | 52R4277 |
| Product Name | Rectangular Connector Contacts | 5A Electronic Connector | Contacts | Connectors, Interconnects - Rectangular Connectors - Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Micro Mate-N-Lok Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Micro Connector and Nano Connector | Micro Connector and Nano Connector | |||
| Contact Size (AWG) | 20 to 24 AWG | ? to 20 AWG | |||||
| Gender | Female / Jack |