TE Connectivity Connector Backshells 794596-000

Description
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 794596-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
794596-000
Connector Backshells 794596-000
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Housing Features Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell

Body Features


  • Primary Product Material : 303 Stainless Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Housing Features


  • Compatible With Connector Shape : Circular

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
Buy Now Datasheet
adapters - 794596-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
794596-000
adapters 794596-000
Adaptors

Adaptors

Buy Now
Swedesboro, NJ, United States
adapters
794596-000
adapters 794596-000
adapters

adapters

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 794596-000 794596-000
Product Name Connector Backshells adapters
Unlock Full Specs
to access all available technical data

Similar Products