TE Connectivity Rectangular Wire & Cable Connectors & Housings 794550-8

Description
Configuration Features Insertion Force (NEWT) : 4 Number of Positions : 8 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.7 MM  [.461 INCH ] Connector Length : 18 MM  [.709 INCH ] Connector Width (INCH) : .94 Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon, Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Insertion Force (NEWT) : 4 Number of Positions : 8 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.7 MM  [.461 INCH ] Connector Length : 18 MM  [.709 INCH ] Connector Width (INCH) : .94 Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon, Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 794550-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
794550-8
Rectangular Wire & Cable Connectors & Housings 794550-8
Configuration Features Insertion Force (NEWT) : 4 Number of Positions : 8 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.7 MM  [.461 INCH ] Connector Length : 18 MM  [.709 INCH ] Connector Width (INCH) : .94 Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon, Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Insertion Force (NEWT) : 4
  • Number of Positions : 8
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.7 MM  [.461 INCH ]
  • Connector Length : 18 MM  [.709 INCH ]
  • Connector Width (INCH) : .94
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon, Nylon 6/6

Industry Standards


  • Compatible With Agency/Standards Products : VDE, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 300

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - 794550-8-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
794550-8-ND
Rectangular Connector Housings 794550-8-ND
"8 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)"

"8 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)"

Buy Now Datasheet
08P Duac Plug Hsg 94V-2 Pan Mt Amp - Te Connectivity - 19R8446 - Newark, An Avnet Company
Chicago, IL, United States
08P Duac Plug Hsg 94V-2 Pan Mt Amp - Te Connectivity
19R8446
08P Duac Plug Hsg 94V-2 Pan Mt Amp - Te Connectivity 19R8446
08P DUAC PLUG HSG 94V-2 PAN MT

08P DUAC PLUG HSG 94V-2 PAN MT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794550-8 794550-8-ND 19R8446
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 08P Duac Plug Hsg 94V-2 Pan Mt Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Rectangular Connector Contacts - A25963CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details