Pin Contact Tin 18-22 AWG Crimp Stamped
Pin Contact Tin 18-22 AWG Crimp Stamped
CONN PIN 18-22 AWG TIN CRIMP
CONTACT, PIN, CRIMP, 18AWG; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes
MINI UMNL PIN SN 22-18 AWG
| Heilind Electronics, Inc. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 794440-1 | A32600CT-ND | 792-794440-1 | 16H6090 | 77AC1187 |
| Product Name | Connectors Miscellaneous | Rectangular Connector Contacts | CONN PIN 18-22 AWG TIN CRIMP | Contact, Pin, Crimp, 18Awg; Product Range Amp - Te Connectivity | Mini Umnl Pin Sn 22-18 Awg Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |