TE Connectivity Pin & Socket Connectors 794407-1

Description
MINI UNML SCKT 20-16 AWG SN
Request a Quote Datasheet
Description
MINI UNML SCKT 20-16 AWG SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - 794407-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
794407-1
Pin & Socket Connectors 794407-1
MINI UNML SCKT 20-16 AWG SN

MINI UNML SCKT 20-16 AWG SN

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
794407-1
Pin & Socket Connectors 794407-1
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Rectangular Connector Contacts - A100828TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100828TR-ND
Rectangular Connector Contacts A100828TR-ND
Socket Contact Tin 16-20 AWG Crimp Stamped

Socket Contact Tin 16-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A100828CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100828CT-ND
Rectangular Connector Contacts A100828CT-ND
Socket Contact Tin 16-20 AWG Crimp Stamped

Socket Contact Tin 16-20 AWG Crimp Stamped

Buy Now Datasheet
Connectors - 794407-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
794407-1
Connectors 794407-1
MINI UNML SCKT 20-16 AWG SN

MINI UNML SCKT 20-16 AWG SN

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334376-794407-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334376-794407-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334376-794407-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334376-794407-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Wire Gauge: 16-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,500 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 794407-1-ND,A100828C T,A100828TR,-794407- 1-CSI,7944071,-79440 7-1-SI Base Product Number: 794407 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334376-794407-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Wire Gauge: 16-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,500
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 794407-1-ND,A100828CT,A100828TR,-794407-1-CSI,7944071,-794407-1-SI
Base Product Number: 794407
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
600V 9.5A Electronic Connector
332-794407-1
600V 9.5A Electronic Connector 332-794407-1
Female Crimp Socket, 20-16 AWG, 600V, 9.5A, Tin Plated Brass Product overview: 794407-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794407-1 can be used for catalog matching and distributor lookup.

Female Crimp Socket, 20-16 AWG, 600V, 9.5A, Tin Plated Brass Product overview: 794407-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794407-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 31M9734 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
31M9734
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 31M9734
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
794407-1 Rohs Compliant Amp - Te Connectivity - 82AC1984 - Newark, An Avnet Company
Chicago, IL, United States
794407-1 Rohs Compliant Amp - Te Connectivity
82AC1984
794407-1 Rohs Compliant Amp - Te Connectivity 82AC1984
794407-1 ROHS COMPLIANT: YES

794407-1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794407-1 A100828TR-ND 794407-1 1334376-794407-1 332-794407-1 31M9734 82AC1984
Product Name Pin & Socket Connectors Rectangular Connector Contacts Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 600V 9.5A Electronic Connector Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 794407-1 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 16 to 20 AWG 20 AWG
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Coaxial Adapters - NAPS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details