TE Connectivity Connectors 794406-1

Description
MINI UMNL CONT 20-16AWG SN
Request a Quote Datasheet
Description
MINI UMNL CONT 20-16AWG SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 794406-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
794406-1
Connectors 794406-1
MINI UMNL CONT 20-16AWG SN

MINI UMNL CONT 20-16AWG SN

Buy Now
Singapore, Singapore
11.2A Electronic Connector
332-794406-1
11.2A Electronic Connector 332-794406-1
Mini UMNL Crimp Connector, 20-16AWG, 11.2A, Tin Plated Brass Product overview: 794406-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794406-1 can be used for catalog matching and distributor lookup.

Mini UMNL Crimp Connector, 20-16AWG, 11.2A, Tin Plated Brass Product overview: 794406-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794406-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - A100827TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A100827TR-ND
Multi Purpose A100827TR-ND
Pin Contact Tin Crimp 16-20 AWG Stamped

Pin Contact Tin Crimp 16-20 AWG Stamped

Buy Now Datasheet
Multi Purpose - A100827CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A100827CT-ND
Multi Purpose A100827CT-ND
Pin Contact Tin Crimp 16-20 AWG Stamped

Pin Contact Tin Crimp 16-20 AWG Stamped

Buy Now Datasheet
Pin & Socket Connectors - 794406-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
794406-1
Pin & Socket Connectors 794406-1
MINI UMNL CONT 20-16AWG SN

MINI UMNL CONT 20-16AWG SN

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
794406-1
Pin & Socket Connectors 794406-1
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 1334217-794406-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1334217-794406-1
Connectors, Interconnects - Contacts - Multi Purpose 1334217-794406-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334217-794406-1 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Reel - TR Type: Stamped Contact Finish: Tin Wire Gauge: 16-20 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Pin Standard Package: 4,500 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A100827TR,A100827CT, 794406-1-ND,2266-794 406-1,-794406-1-SI,7 944061,-794406-1-CSI Base Product Number: 794406 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334217-794406-1
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Wire Gauge: 16-20 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 4,500
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A100827TR,A100827CT,794406-1-ND,2266-794406-1,-794406-1-SI,7944061,-794406-1-CSI
Base Product Number: 794406
RoHS Status: RoHS Compliant

Buy Now Datasheet
Multi Purpose - 794406-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
794406-1
Multi Purpose 794406-1
CONN PIN 16-20AWG TIN CRIMP

CONN PIN 16-20AWG TIN CRIMP

Supplier's Site Datasheet
Contact, Mini-Universal Mate-N-Lok Series, Pin, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 94H6852 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Pin, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
94H6852
Contact, Mini-Universal Mate-N-Lok Series, Pin, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 94H6852
CONTACT, MINI-UNIVERSAL MATE-N-LOK SERIES, PIN, 20 AWG, 16 AWG, CRIMP, BRASS ROHS COMPLIANT: YES

CONTACT, MINI-UNIVERSAL MATE-N-LOK SERIES, PIN, 20 AWG, 16 AWG, CRIMP, BRASS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794406-1 332-794406-1 A100827TR-ND 794406-1 1334217-794406-1 794406-1 94H6852
Product Name Connectors 11.2A Electronic Connector Multi Purpose Pin & Socket Connectors Connectors, Interconnects - Contacts - Multi Purpose Multi Purpose Contact, Mini-Universal Mate-N-Lok Series, Pin, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details