TE Connectivity Connector Hardware, Mounts, Locks & Retainers 794369-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 10000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 10000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 794369-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
794369-1
Connector Hardware, Mounts, Locks & Retainers 794369-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 10000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 10000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A114453-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A114453-ND
Rectangular Connector Accessories A114453-ND
Connector Polarizing Device (Key, Plug, Post) For Universal MATE-N-LOK II Series

Connector Polarizing Device (Key, Plug, Post) For Universal MATE-N-LOK II Series

Buy Now Datasheet
Mini Umnl2 Keying Plug Ul94V0 Amp - Te Connectivity - 36AC8381 - Newark, An Avnet Company
Chicago, IL, United States
Mini Umnl2 Keying Plug Ul94V0 Amp - Te Connectivity
36AC8381
Mini Umnl2 Keying Plug Ul94V0 Amp - Te Connectivity 36AC8381
MINI UMNL2 KEYING PLUG UL94V0

MINI UMNL2 KEYING PLUG UL94V0

Supplier's Site
Mini Umnl2 Keying Plug Ul94V0 Rohs Compliant Amp - Te Connectivity - 16H6082 - Newark, An Avnet Company
Chicago, IL, United States
Mini Umnl2 Keying Plug Ul94V0 Rohs Compliant Amp - Te Connectivity
16H6082
Mini Umnl2 Keying Plug Ul94V0 Rohs Compliant Amp - Te Connectivity 16H6082
MINI UMNL2 KEYING PLUG UL94V0 ROHS COMPLIANT: YES

MINI UMNL2 KEYING PLUG UL94V0 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794369-1 A114453-ND 36AC8381
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Mini Umnl2 Keying Plug Ul94V0 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 102128-1 - Powell Electronics, Inc.
TE Connectivity
View Details
4 suppliers
Ribbon Cable Connectors - 102160-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers