"4 Position Header Connector 0.200"" (5.08mm) Through Hole Tin"
4 Pos Power Connector, 13A, 250V, Wire-to-Board, Through Hole, Female Socket Product overview: 794287-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 13A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-794287-1 can be used for catalog matching and distributor lookup.
CONN HDR 4POS 0.2 TIN PCB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25425-ND | 316-794287-1 | 794287-1 |
| Product Name | Headers, Receptacles, Female Sockets | Through-Hole 13A 250V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Number of Contacts | 4 # | ||
| Gender | Male / Plug |