"4 Position Header Connector 0.200"" (5.08mm) Through Hole Tin"
4 Pos 5.08mm Pitch Wire-to-Board Header, 13A, Straight, Thru-Hole Product overview: 794285-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-794285-1 can be used for catalog matching and distributor lookup.
Conn Power SKT 4 POS 5.08mm Solder ST Thru-Hole 4 Terminal 1 Port Package
04P CMNL SOK HDR ASSY ROHS COMPLIANT: YES
CONN HDR 4POS 0.2 TIN PCB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 794285-1-ND | 316-794285-1 | 792-794285-1 | 82AC1982 | 794285-1 |
| Product Name | Headers, Receptacles, Female Sockets | 13A Electronic Connector | Conn Power SKT 4 POS 5.08mm Solder ST Thru-Hole 4 Terminal 1 Port Package | 04P Cmnl Sok Hdr Assy Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Number of Contacts | 4 # | ||||
| Gender | Male / Plug | ||||
| Termination | Solder | Solder | Solder |