TE Connectivity ™ PCB Headers & Receptacles 794283-1

Description
Body Features Primary Product Color : White Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 5 Number of Loaded Positions : 5 Number of Positions : 5 Number of Power Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Shape & Form : Round Contact Size : 2.2mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] Mating Pin Diameter : 2.2 MM  [.087 INCH ] PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 33.02 MM  [1.3 INCH ] Connector Width : 7.62 MM  [.3 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Profile Height from PCB : 14.73 MM  [.58 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 1.57 MM  [.062 INCH ] Termination Post & Tail Length : 5.09 MM  [.2 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 5 Number of Loaded Positions : 5 Number of Positions : 5 Number of Power Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Shape & Form : Round Contact Size : 2.2mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] Mating Pin Diameter : 2.2 MM  [.087 INCH ] PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 33.02 MM  [1.3 INCH ] Connector Width : 7.62 MM  [.3 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Profile Height from PCB : 14.73 MM  [.58 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 1.57 MM  [.062 INCH ] Termination Post & Tail Length : 5.09 MM  [.2 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 794283-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
794283-1
PCB Headers & Receptacles 794283-1
Body Features Primary Product Color : White Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 5 Number of Loaded Positions : 5 Number of Positions : 5 Number of Power Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Shape & Form : Round Contact Size : 2.2mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] Mating Pin Diameter : 2.2 MM  [.087 INCH ] PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 33.02 MM  [1.3 INCH ] Connector Width : 7.62 MM  [.3 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Profile Height from PCB : 14.73 MM  [.58 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 1.57 MM  [.062 INCH ] Termination Post & Tail Length : 5.09 MM  [.2 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 5
  • Number of Loaded Positions : 5
  • Number of Positions : 5
  • Number of Power Positions : 5
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ]
  • Contact Shape & Form : Round
  • Contact Size : 2.2mm
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ]
  • Mating Pin Diameter : 2.2 MM  [.087 INCH ]
  • PCB Contact Termination Area Plating Material : Pre-Tin
  • PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ]

Dimensions


  • Connector Height : 13.97 MM  [.55 INCH ]
  • Connector Length : 33.02 MM  [1.3 INCH ]
  • Connector Width : 7.62 MM  [.3 INCH ]
  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]
  • Profile Height from PCB : 14.73 MM  [.58 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : UL, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : 1.57 MM  [.062 INCH ]
  • Termination Post & Tail Length : 5.09 MM  [.2 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 794283-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
794283-1
Headers & Wire Housings 794283-1
05P UMNL PIN HDR ASSY 94VO

05P UMNL PIN HDR ASSY 94VO

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
794283-1
Headers & Wire Housings 794283-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Pin & Socket Connectors - 794283-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
794283-1
Pin & Socket Connectors 794283-1
Pin & Socket Connectors 05P UMNL PIN HDR ASSY 94VO

Pin & Socket Connectors 05P UMNL PIN HDR ASSY 94VO

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 794283-1 794283-1 794283-1
Product Name PCB Headers & Receptacles Headers & Wire Housings Pin & Socket Connectors
Mounting Through-Hole; Board Mount
Voltage Rating 600 volts
Current Rating 12 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Contact Plating Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Conn, Hdr, 72Pos, Press Fit; Product Range Amphenol Communications Solutions - 64AC3095 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 72
View Details
Headers & Wire Housings - 102398-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details