"Connector Header Through Hole 5 position 0.250"" (6.35mm)"
CONN HEADER VERT 5POS 2.54MM
05P UMNL PIN HDR ASSY 94VO ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 794283-1-ND | 794283-1 | 19H3683 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 05P Umnl Pin Hdr Assy 94Vo Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 12.0 amps | 12.0 amps |