TE Connectivity Connectors, Interconnects - Rectangular Connectors - Accessories 794276-1

Description
Win Source Part Number: 964010-794276-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: Universal MATE-N-LOK Number of Positions: 6 Features: Splash-Proof Package: Bulk Accessory Type: Plug, Sealing For Use With/Related Products: Universal MATE-N-LOK Series Standard Package: 500 Alternative Parts (Cross-Reference): 794275-1; 350715-1; 350781-1; 50-84-1060; 50-84-2062; 50-84-20600-0794276- 1; 794276-1.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.4590 Mfr: TE Connectivity AMP Connectors Other Names: A25400,-794276-1-CSI ,-794276-1-SI,794276 -1-ND,7942761,-79427 6-1-LSI Base Product Number: 794276
Request a Quote Datasheet
Description
Win Source Part Number: 964010-794276-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: Universal MATE-N-LOK Number of Positions: 6 Features: Splash-Proof Package: Bulk Accessory Type: Plug, Sealing For Use With/Related Products: Universal MATE-N-LOK Series Standard Package: 500 Alternative Parts (Cross-Reference): 794275-1; 350715-1; 350781-1; 50-84-1060; 50-84-2062; 50-84-20600-0794276- 1; 794276-1.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.4590 Mfr: TE Connectivity AMP Connectors Other Names: A25400,-794276-1-CSI ,-794276-1-SI,794276 -1-ND,7942761,-79427 6-1-LSI Base Product Number: 794276
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Accessories - 964010-794276-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
964010-794276-1
Connectors, Interconnects - Rectangular Connectors - Accessories 964010-794276-1
Win Source Part Number: 964010-794276-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: Universal MATE-N-LOK Number of Positions: 6 Features: Splash-Proof Package: Bulk Accessory Type: Plug, Sealing For Use With/Related Products: Universal MATE-N-LOK Series Standard Package: 500 Alternative Parts (Cross-Reference): 794275-1; 350715-1; 350781-1; 50-84-1060; 50-84-2062; 50-84-20600-0794276- 1; 794276-1.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.4590 Mfr: TE Connectivity AMP Connectors Other Names: A25400,-794276-1-CSI ,-794276-1-SI,794276 -1-ND,7942761,-79427 6-1-LSI Base Product Number: 794276

Win Source Part Number: 964010-794276-1
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: Universal MATE-N-LOK
Number of Positions: 6
Features: Splash-Proof
Package: Bulk
Accessory Type: Plug, Sealing
For Use With/Related Products: Universal MATE-N-LOK Series
Standard Package: 500
Alternative Parts (Cross-Reference): 794275-1; 350715-1; 350781-1; 50-84-1060; 50-84-2062; 50-84-20600-0794276-1; 794276-1.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.4590
Mfr: TE Connectivity AMP Connectors
Other Names: A25400,-794276-1-CSI,-794276-1-SI,794276-1-ND,7942761,-794276-1-LSI
Base Product Number: 794276

Buy Now Datasheet
Connectors Unreviewed - 794276-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
794276-1
Connectors Unreviewed 794276-1
06P UMNL WIRE SEAL

06P UMNL WIRE SEAL

Buy Now
Rectangular Connector Accessories - A25400-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A25400-ND
Rectangular Connector Accessories A25400-ND
Connector Plug, Sealing For Universal MATE-N-LOK Series

Connector Plug, Sealing For Universal MATE-N-LOK Series

Buy Now Datasheet
06P Umnl Wire Seal Amp - Te Connectivity - 77AC1181 - Newark, An Avnet Company
Chicago, IL, United States
06P Umnl Wire Seal Amp - Te Connectivity
77AC1181
06P Umnl Wire Seal Amp - Te Connectivity 77AC1181
06P UMNL WIRE SEAL

06P UMNL WIRE SEAL

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 964010-794276-1 794276-1 A25400-ND 77AC1181
Product Name Connectors, Interconnects - Rectangular Connectors - Accessories Connectors Unreviewed Rectangular Connector Accessories 06P Umnl Wire Seal Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details