Connector Plug, Sealing For Universal MATE-N-LOK Series
Win Source Part Number: 1183576-794270-1
Category: Connectors, Interconnects>Rectan
Series: Universal MATE-N-LOK
Number of Positions: 2
Features: Splash-Proof
Package: Bulk
Accessory Type: Plug, Sealing
For Use With/Related Products: Universal MATE-N-LOK Series
Standard Package: 500
Alternative Parts (Cross-Reference): 794270-1.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -794270-1-SI,-794270
Base Product Number: 794270
| DigiKey | Win Source Electronics | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25397-ND | 1183576-794270-1 | 794270-1 |
| Product Name | Rectangular Connector Accessories | Connectors, Interconnects - Rectangular Connectors - Accessories | Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |