TE Connectivity Rectangular Wire & Cable Connectors & Housings 794244-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 794244-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
794244-1
Rectangular Wire & Cable Connectors & Housings 794244-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Row-to-Row Spacing : 4.14 MM  [.162 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.14 MM  [.162 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A116741-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A116741-ND
Rectangular Connector Housings A116741-ND
"6 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)"

"6 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)"

Buy Now Datasheet
06P Mini Umnl2 Cap Hsg Ul94V2 Amp - Te Connectivity - 34M2571 - Newark, An Avnet Company
Chicago, IL, United States
06P Mini Umnl2 Cap Hsg Ul94V2 Amp - Te Connectivity
34M2571
06P Mini Umnl2 Cap Hsg Ul94V2 Amp - Te Connectivity 34M2571
06P MINI UMNL2 CAP HSG UL94V2

06P MINI UMNL2 CAP HSG UL94V2

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794244-1 A116741-ND 34M2571
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 06P Mini Umnl2 Cap Hsg Ul94V2 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products