TE Connectivity Headers, Male Pins 794236-1

Description
"Connector Header Through Hole 4 position 0.200"" (5.08mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.200"" (5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A25422-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A25422-ND
Headers, Male Pins A25422-ND
"Connector Header Through Hole 4 position 0.200"" (5.08mm)"

"Connector Header Through Hole 4 position 0.200"" (5.08mm)"

Buy Now Datasheet
Singapore, Singapore
12A Electronic Connector
316-794236-1
12A Electronic Connector 316-794236-1
4 Pos Power Connector, 5.08mm Pitch, 12A, Straight, Solder, Thru-Hole Product overview: 794236-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-794236-1 can be used for catalog matching and distributor lookup.

4 Pos Power Connector, 5.08mm Pitch, 12A, Straight, Solder, Thru-Hole Product overview: 794236-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-794236-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Header, 4 Position, 4.95Mm; No. Of Contacts Amp - Te Connectivity - 34B2091 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 4 Position, 4.95Mm; No. Of Contacts Amp - Te Connectivity
34B2091
Plug & Socket Connector, Header, 4 Position, 4.95Mm; No. Of Contacts Amp - Te Connectivity 34B2091
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.95MM; No. of Contacts:4Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Header RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.95MM; No. of Contacts:4Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A25422-ND 316-794236-1 34B2091
Product Name Headers, Male Pins 12A Electronic Connector Plug & Socket Connector, Header, 4 Position, 4.95Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole PCB Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1282-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 2684-054596-ETR-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Surface Mount, Right Angle
Current Rating 1.7 amps
View Details