TE Connectivity Plug & Socket Connector, Header, 4 Position, 4.95Mm; No. Of Contacts Amp - Te Connectivity 794236-1.

Description
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.95MM; No. of Contacts:4Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Header RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.95MM; No. of Contacts:4Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 4 Position, 4.95Mm; No. Of Contacts Amp - Te Connectivity - 29AC1451 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 4 Position, 4.95Mm; No. Of Contacts Amp - Te Connectivity
29AC1451
Plug & Socket Connector, Header, 4 Position, 4.95Mm; No. Of Contacts Amp - Te Connectivity 29AC1451
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.95MM; No. of Contacts:4Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Header RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.95MM; No. of Contacts:4Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1451
Product Name Plug & Socket Connector, Header, 4 Position, 4.95Mm; No. Of Contacts Amp - Te Connectivity
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details