TE Connectivity Contacts 794231-3

Description
MINI UMNL2 SCKT 20-16AWG LP AU
Request a Quote Datasheet
Description
MINI UMNL2 SCKT 20-16AWG LP AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 794231-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794231-3
Contacts 794231-3
MINI UMNL2 SCKT 20-16AWG LP AU

MINI UMNL2 SCKT 20-16AWG LP AU

Buy Now
Rectangular Connector Contacts - A28815-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A28815-ND
Rectangular Connector Contacts A28815-ND
Socket Contact Gold 16-20 AWG Crimp

Socket Contact Gold 16-20 AWG Crimp

Buy Now Datasheet
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 94C0391 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
94C0391
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 94C0391
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794231-3 A28815-ND 94C0391
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details