The Contact, Pin, 20-16AWG, Crimp (part number 55C4643) from Te Connectivity is designed for use in the Mini Universal Mate-N-Lok 2 Series. This product accommodates wire sizes ranging from 20 AWG to 16 AWG and features a crimp termination type. The contacts are tin plated, ensuring good conductivity and corrosion resistance. Additionally, this product is RoHS compliant, making it suitable for applications that require adherence to environmental regulations. Its reliable performance makes it a suitable choice for various electronic applications, including computer and peripheral equipment.
Pin Contact Tin 16-20 AWG Crimp
Male Crimp Signal/Power Contact 16-20AWG 600V 10.5A Tin Brass Product overview: 794230-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 10.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794230-1 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Mini Universal Mate-N-Lok 2 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A28806-ND | 332-794230-1 | 794230-1 | 55C4643 |
| Product Name | Rectangular Connector Contacts | 600V 10.5A Electronic Connector | Contacts | Contact, Pin, 20-16Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | |||
| Contact Size (AWG) | 16 to 20 AWG | 20 AWG | ||
| Gender | Male / Plug |