MINI UMNL2 PIN 22-18 AWG SN LP
Pin Contact Tin 18-22 AWG Crimp
Power Connector, Male, 22-18 AWG, 10.5A, 600V, Crimp, Tin Product overview: 794228-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794228-1 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal Mate-N-Lok 2 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 794228-1 | A28804-ND | 794228-1 | 794228-1 | 332-794228-1 | 93B5759 |
| Product Name | Connectors Crimp Contacts, Commercial, Machined | Rectangular Connector Contacts | Contacts | Contacts | 10.5A 600V Electronic Connector | Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | |||||
| Contact Size (AWG) | 18 to 22 AWG | 22 AWG | ||||
| Termination | Mini | Crimp | Crimp |