TE Connectivity Rectangular Connector Contacts 794227-3

Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A28811-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A28811-ND
Rectangular Connector Contacts A28811-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
794227-3
Contacts 794227-3
Contacts

Contacts

Buy Now
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 77C5932 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
77C5932
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 77C5932
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: No

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28811-ND 794227-3 77C5932
Product Name Rectangular Connector Contacts Contacts Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers