Socket Contact Tin 22-26 AWG Crimp
Female Power Contact, Crimp, 22-26AWG, 10.5A, 600V Product overview: 794227-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794227-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334430-794227-1
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Contact Finish: Tin
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 7942271,A28810,-7942
Base Product Number: 794227
RoHS Status: ROHS3 Compliant
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal Mate-N-Lok 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A28810-ND | 794227-1 | 332-794227-1 | 1334430-794227-1 | 94B9290 |
| Product Name | Rectangular Connector Contacts | Contacts | 10.5A 600V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Contact Size (AWG) | 22 to 26 AWG | 26 AWG | |||
| Gender | Female / Jack |