TE Connectivity Product Range Amp - Te Connectivity 794223-1.

Description
Product Range:Mini-Universal MATE-N-LOK 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Bright Tin over Nickel Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:BrassRoHS Compliant: Yes
Description
Product Range:Mini-Universal MATE-N-LOK 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Bright Tin over Nickel Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:BrassRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 29AC1450 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
29AC1450
Product Range Amp - Te Connectivity 29AC1450
Product Range:Mini-Universal MATE-N-LOK 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Bright Tin over Nickel Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:BrassRoHS Compliant: Yes

Product Range:Mini-Universal MATE-N-LOK 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Bright Tin over Nickel Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1450
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products