Socket Contact Gold 22-26 AWG Crimp
Socket Contact Gold 22-26 AWG Crimp
Female Signal/Power Crimp Contact, 26-22AWG, 10.5A, 600V, Straight Product overview: 794219-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794219-3 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 794219-3 | A129052CT-ND | 332-794219-3 |
| Product Name | Contacts | Rectangular Connector Contacts | 10.5A 600V Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | ||
| Contact Size (AWG) | 22 to 26 AWG | ||
| Gender | Female / Jack |