Female Crimp Signal Connector, 26-22 AWG, 600V, 9.5A, Tin Product overview: 794219-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794219-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin 22-26 AWG Crimp
Socket Contact Tin 22-26 AWG Crimp
Win Source Part Number: 1125306-794219-1
Category: Connectors, Interconnects>Rectan
Series: Mini-Universal MATE-N-LOK II
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 7,000
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -794219-1-CSI,-79421
Base Product Number: 794219
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK 2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes
MINI UMNL2 SOK 26-22 AWG SN
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 794219-1 | 332-794219-1 | A100906TR-ND | 1125306-794219-1 | 16H6034 | 77AC1168 |
| Product Name | Contacts | 600V 9.5A Electronic Connector | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Contacts | Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity | Mini Umnl2 Sok 26-22 Awg Sn Amp - Te Connectivity |
| Gender | Female / Jack | |||||
| Termination | Crimp | Crimp | Crimp | |||
| Voltage Rating | 600 volts |