TE Connectivity Connector Housing, Plug, 16Pos, 4.14Mm; Product Range Amp Te Connectivity 794206-1

Description
CONNECTOR HOUSING, PLUG, 16POS, 4.14MM; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.14mm; For Use With:AMP Mini-Universal MATE-N-LOK 2 Series Socket Connectors RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 16POS, 4.14MM; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.14mm; For Use With:AMP Mini-Universal MATE-N-LOK 2 Series Socket Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 16Pos, 4.14Mm; Product Range Amp Te Connectivity - 73J7739 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 16Pos, 4.14Mm; Product Range Amp Te Connectivity
73J7739
Connector Housing, Plug, 16Pos, 4.14Mm; Product Range Amp Te Connectivity 73J7739
CONNECTOR HOUSING, PLUG, 16POS, 4.14MM; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.14mm; For Use With:AMP Mini-Universal MATE-N-LOK 2 Series Socket Connectors RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 16POS, 4.14MM; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Plug; No. of Positions:16Positions; Pitch Spacing:4.14mm; For Use With:AMP Mini-Universal MATE-N-LOK 2 Series Socket Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73J7739
Product Name Connector Housing, Plug, 16Pos, 4.14Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details