TE Connectivity Rectangular Wire & Cable Connectors & Housings 794202-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 794202-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
794202-1
Rectangular Wire & Cable Connectors & Housings 794202-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Row-to-Row Spacing : 4.14 MM  [.162 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.14 MM  [.162 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors Crimp Housings, Series Mating PCB Headers - 794202-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
794202-1
Connectors Crimp Housings, Series Mating PCB Headers 794202-1
14P MINI UMNL2 PLUG HSG UL94V0

14P MINI UMNL2 PLUG HSG UL94V0

Buy Now
Rectangular Connector Housings - A25664-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25664-ND
Rectangular Connector Housings A25664-ND
"14 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)"

"14 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)"

Buy Now Datasheet
Singapore, Singapore
600V 9.5A Electronic Connector
340-794202-1
600V 9.5A Electronic Connector 340-794202-1
14 Pos Wire Housing, 600V, 9.5A, Straight, Crimp, UL94 V-0 Product overview: 794202-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794202-1 can be used for catalog matching and distributor lookup.

14 Pos Wire Housing, 600V, 9.5A, Straight, Crimp, UL94 V-0 Product overview: 794202-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-794202-1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794202-1 794202-1 A25664-ND 340-794202-1
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Crimp Housings, Series Mating PCB Headers Rectangular Connector Housings 600V 9.5A Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 102387-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers