TE Connectivity Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 794202-1

Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Colour:White RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 16H6020 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
16H6020
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 16H6020
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Colour:White RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Plug; No. of Positions:14Positions; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16H6020
Product Name Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details