TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 794199-1

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Colour:White RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 16H6018 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
16H6018
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 16H6018
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Colour:White RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16H6018
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details