TE Connectivity Plug Housing, 12Pos, 2Row, Nylon, Nat; Product Range Amp Te Connectivity 794198-1

Description
PLUG HOUSING, 12POS, 2ROW, NYLON, NAT; Product Range:Mini-Universal MATE-N-LOK 2 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.14mm; For Use With:AMP Mini-Universal MATE-N-LOK 2 Series Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 12POS, 2ROW, NYLON, NAT; Product Range:Mini-Universal MATE-N-LOK 2 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.14mm; For Use With:AMP Mini-Universal MATE-N-LOK 2 Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 12Pos, 2Row, Nylon, Nat; Product Range Amp Te Connectivity - 19J6362 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 12Pos, 2Row, Nylon, Nat; Product Range Amp Te Connectivity
19J6362
Plug Housing, 12Pos, 2Row, Nylon, Nat; Product Range Amp Te Connectivity 19J6362
PLUG HOUSING, 12POS, 2ROW, NYLON, NAT; Product Range:Mini-Universal MATE-N-LOK 2 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.14mm; For Use With:AMP Mini-Universal MATE-N-LOK 2 Series Contacts RoHS Compliant: Yes

PLUG HOUSING, 12POS, 2ROW, NYLON, NAT; Product Range:Mini-Universal MATE-N-LOK 2 Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:4.14mm; For Use With:AMP Mini-Universal MATE-N-LOK 2 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19J6362
Product Name Plug Housing, 12Pos, 2Row, Nylon, Nat; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 330 mm (12.99 inch)
Bearing Bore / Ring O.D. 11.81 inch (300 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details