TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 794197-1

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Colour:White RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 10C2784 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
10C2784
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 10C2784
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Colour:White RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10C2784
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details