TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 794194-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 77C6133 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
77C6133
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 77C6133
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:9Positions; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77C6133
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details