TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 794188-1.

Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:4.14MM; FOR USE WITH:MINI-UNIVERSAL MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:WHITE ROHS COMPLIANT: YES
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:4.14MM; FOR USE WITH:MINI-UNIVERSAL MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:WHITE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 29AC1448 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
29AC1448
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 29AC1448
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:4.14MM; FOR USE WITH:MINI-UNIVERSAL MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:WHITE ROHS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS; PITCH SPACING:4.14MM; FOR USE WITH:MINI-UNIVERSAL MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:WHITE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC1448
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Material NYLON
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details