TE Connectivity Housing In-Line, 2Way; Product Range Amp Te Connectivity 794184-1

Description
HOUSING IN-LINE, 2WAY; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:White; RoHS Compliant: Yes
Datasheet
Description
HOUSING IN-LINE, 2WAY; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:White; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing In-Line, 2Way; Product Range Amp Te Connectivity - 99K0709 - Newark, An Avnet Company
Chicago, IL, United States
Housing In-Line, 2Way; Product Range Amp Te Connectivity
99K0709
Housing In-Line, 2Way; Product Range Amp Te Connectivity 99K0709
HOUSING IN-LINE, 2WAY; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:White; RoHS Compliant: Yes

HOUSING IN-LINE, 2WAY; Product Range:Mini Universal MATE-N-LOK 2 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:White; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99K0709
Product Name Housing In-Line, 2Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details