TE Connectivity Connector Hardware 794149-1

Description
Dimensions Product Length (MM) : 58.3 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Latch Arm Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Length (MM) : 58.3 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Latch Arm Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 794149-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
794149-1
Connector Hardware 794149-1
Dimensions Product Length (MM) : 58.3 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Latch Arm Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Dimensions


  • Product Length (MM) : 58.3

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Latch Arm
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Power Connectors - 794149-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
794149-1
Power Connectors 794149-1
AMP DUAC/PL PWR CONN LTCH ASSY

AMP DUAC/PL PWR CONN LTCH ASSY

Buy Now
Rectangular Connector Accessories - A114440-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A114440-ND
Rectangular Connector Accessories A114440-ND
Connector Latch For AMP-DUAC/PL Series

Connector Latch For AMP-DUAC/PL Series

Buy Now Datasheet
Amp Duac/pl Pwr Conn Ltch Assy Amp - Te Connectivity - 77AC1152 - Newark, An Avnet Company
Chicago, IL, United States
Amp Duac/pl Pwr Conn Ltch Assy Amp - Te Connectivity
77AC1152
Amp Duac/pl Pwr Conn Ltch Assy Amp - Te Connectivity 77AC1152
AMP DUAC/PL PWR CONN LTCH ASSY

AMP DUAC/PL PWR CONN LTCH ASSY

Supplier's Site
Amp Duac/pl Pwr Conn Ltch Assy Rohs Compliant Amp - Te Connectivity - 16H6005 - Newark, An Avnet Company
Chicago, IL, United States
Amp Duac/pl Pwr Conn Ltch Assy Rohs Compliant Amp - Te Connectivity
16H6005
Amp Duac/pl Pwr Conn Ltch Assy Rohs Compliant Amp - Te Connectivity 16H6005
AMP DUAC/PL PWR CONN LTCH ASSY ROHS COMPLIANT: YES

AMP DUAC/PL PWR CONN LTCH ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794149-1 794149-1 A114440-ND 77AC1152
Product Name Connector Hardware Power Connectors Rectangular Connector Accessories Amp Duac/pl Pwr Conn Ltch Assy Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28640-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
Rectangular Connector Contacts - A25950-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers