TE Connectivity Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 794141-3

Description
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:AMP-DUAC Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP-DUAC Connectors RoHS Compliant: No
Description
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:AMP-DUAC Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP-DUAC Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 16H6001 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
16H6001
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 16H6001
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:AMP-DUAC Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP-DUAC Connectors RoHS Compliant: No

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:AMP-DUAC Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP-DUAC Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16H6001
Product Name Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
Termination Crimp / Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1224-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details