Socket Contact Tin 18-22 AWG Crimp Stamped
Socket Contact Tin 18-22 AWG Crimp Stamped
Female Signal/Power Crimp Contact, 9.5A, 600V, Tin Plated Brass Product overview: 794137-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-794137-1 can be used for catalog matching and distributor lookup.
MINI UMNL SOCKET 22-18 AWG SN ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 794137-1 | A111625CT-ND | 332-794137-1 | 16H5997 |
| Product Name | Contacts | Rectangular Connector Contacts | 9.5A 600V Electronic Connector | Mini Umnl Socket 22-18 Awg Sn Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | |||
| Contact Size (AWG) | 18 to 22 AWG | |||
| Gender | Female / Jack |