TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 794137-1

Description
Win Source Part Number: 1363289-794137-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 39 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 794137 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363289-794137-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 39 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 794137 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 794137-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
794137-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 794137-1
Win Source Part Number: 1363289-794137-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 39 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 794137 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin

Win Source Part Number: 1363289-794137-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 39 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 794137
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 794137-1
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Contact PIN Crimp ST Cable Mount - 44-8638PPC2006LF - Utmel Electronic Limited
Amphenol Communications Solutions
Specs
Contact Material Brass
Plating / Coating Gold; Gold
View Details
2 suppliers
Automotive Terminals - 0460-208-16141 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Nickel; Nickel (Ni)
Current 13 amps
View Details
2 suppliers