"Connector Header Through Hole, Right Angle 2 position 0.200"" (5.08mm)"
TE Connectivity 794120-1 PCB Header
TE Connectivity 794120-1 PCB Header
2 Pos Power Connector, 5.08mm Pitch, RA Solder, 13A, 250V Product overview: 794120-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-794120-1 can be used for catalog matching and distributor lookup.
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.95MM; Connector Systems:Wire-to-Boar
02P CMNL PC HDR ASSY RA
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 794120-1 | A25753-ND | 1647533 | 520349P | 316-794120-1 | 92B0541 | 77AC1150 |
| Product Name | Pin & Socket Connectors | Headers, Male Pins | PCB Headers | PCB Headers | 13A 250V Electronic Connector | Plug & Socket Connector, Header, 2 Position, 4.95Mm; Connector Systems Amp - Te Connectivity | 02P Cmnl Pc Hdr Assy Ra Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | ||||
| Mounting | Through Hole, Right Angle | Through hole | |||||
| Voltage Rating | 250 volts | 250 volts | |||||
| Current Rating | 12.0 amps | 13.0 amps |