TE Connectivity Connector Housing, Plug, 4Pos, 9.91Mm; Product Range Amp Te Connectivity 794116-1

Description
CONNECTOR HOUSING, PLUG, 4POS, 9.91MM; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:9.91mm; For Use With:AMP MATE-N-LOK 156 Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 4POS, 9.91MM; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:9.91mm; For Use With:AMP MATE-N-LOK 156 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos, 9.91Mm; Product Range Amp Te Connectivity - 28C0166 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos, 9.91Mm; Product Range Amp Te Connectivity
28C0166
Connector Housing, Plug, 4Pos, 9.91Mm; Product Range Amp Te Connectivity 28C0166
CONNECTOR HOUSING, PLUG, 4POS, 9.91MM; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:9.91mm; For Use With:AMP MATE-N-LOK 156 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS, 9.91MM; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:9.91mm; For Use With:AMP MATE-N-LOK 156 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28C0166
Product Name Connector Housing, Plug, 4Pos, 9.91Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details