"Connector Header Through Hole 16 position 0.163"" (4.14mm)"
16P MINI UMNL HDR W/O DH SN ROHS COMPLIANT: NO
16P MINI UMNL HDR W/O DH SN
CONN HEADER VERT 16POS 4.14MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A109124-ND | 45H3142 | 794075-1 |
| Product Name | Headers, Male Pins | 16P Mini Umnl Hdr W/o Dh Sn Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |