"Connector Header Through Hole 8 position 0.163"" (4.14mm)"
CONN HEADER VERT 8POS 4.14MM
08P MINI UMNL HDR W/O DH AU ROHS COMPLIANT: NO
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 794073-2-ND | 794073-2 | 27C4327 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 08P Mini Umnl Hdr W/o Dh Au Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |