CONN HEADER VERT 8POS 4.14MM Product overview: 794073-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-794073-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 8 position 0.163"" (4.14mm)"
08P MINI UMNL HDR W/O DH SN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 314-794073-1 | A114434-ND | 42AJ6819 |
| Product Name | Electronic Connector | Headers, Male Pins | 08P Mini Umnl Hdr W/o Dh Sn Amp - Te Connectivity |
| Termination | Solder | ||
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 9.5 amps |