"Connector Header Through Hole 20 position 0.163"" (4.14mm)"
CONN HEADER VERT 20POS 4.14MM
PLUG & SOCKET CONNECTOR, HEADER, 20 POSITION 4.14MM; Connector Systems:Wire-to-Boar
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25624-ND | 794070-2 | 34B2085 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Plug & Socket Connector, Header, 20 Position 4.14Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |