TE Connectivity No. Of Contacts Amp - Te Connectivity 794065-1.

Description
No. of Contacts:8Contacts; Product Range:Mini-Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:4.14mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: No
Description
No. of Contacts:8Contacts; Product Range:Mini-Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:4.14mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC3408 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC3408
No. Of Contacts Amp - Te Connectivity 24AC3408
No. of Contacts:8Contacts; Product Range:Mini-Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:4.14mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: No

No. of Contacts:8Contacts; Product Range:Mini-Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:4.14mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC3408
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details