Pin Contact Tin Crimp 26-30 AWG Stamped
CONN PIN 26-30AWG PRE-TIN CRIMP
CONTACT, PIN, 30-26AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 794059-1 | A25667-ND | 792-794059-1 | 85C1115 |
| Product Name | Pin & Socket Connectors | Multi Purpose | CONN PIN 26-30AWG PRE-TIN CRIMP | Contact, Pin, 30-26Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 26 to 30 AWG | 30 AWG | ||
| Geometry | Straight; Straight | |||
| Termination | Crimp | Solder |