TE Connectivity Contacts 794019-1

Description
.062 CP&S SOK PTPBR L/P 30-24
Request a Quote
Description
.062 CP&S SOK PTPBR L/P 30-24
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Contact, Socket, 30-24AWG, Crimp from Te Connectivity is designed for reliable electrical connections in various applications. It accommodates wire sizes ranging from 30 AWG to 24 AWG, making it versatile for different wiring needs. The contact features a crimp termination type, ensuring secure and efficient connections. Additionally, the contacts are tin plated, which provides good conductivity and resistance to corrosion. This product is RoHS compliant, aligning with environmental regulations regarding hazardous substances. It is suitable for use in commercial and industrial applications where dependable performance is essential.

Datasheet Summary
Powered by GS/AI

The Contact, Socket, 30-24AWG, Crimp from Te Connectivity is designed for reliable electrical connections in various applications. It accommodates wire sizes ranging from 30 AWG to 24 AWG, making it versatile for different wiring needs. The contact features a crimp termination type, ensuring secure and efficient connections. Additionally, the contacts are tin plated, which provides good conductivity and resistance to corrosion. This product is RoHS compliant, aligning with environmental regulations regarding hazardous substances. It is suitable for use in commercial and industrial applications where dependable performance is essential.

Suppliers

Company
Product
Description
Supplier Links
Contacts - 794019-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
794019-1
Contacts 794019-1
.062 CP&S SOK PTPBR L/P 30-24

.062 CP&S SOK PTPBR L/P 30-24

Buy Now
Swedesboro, NJ, United States
Contacts
794019-1
Contacts 794019-1
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A14048-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14048-ND
Rectangular Connector Contacts A14048-ND
Socket Contact Tin 24-30 AWG Crimp

Socket Contact Tin 24-30 AWG Crimp

Buy Now Datasheet
Contact, Socket, 30-24Awg, Crimp; Product Range Amp - Te Connectivity - 41Y4206 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-24Awg, Crimp; Product Range Amp - Te Connectivity
41Y4206
Contact, Socket, 30-24Awg, Crimp; Product Range Amp - Te Connectivity 41Y4206
CONTACT, SOCKET, 30-24AWG, CRIMP; Product Range:Commercial 0.062" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 30-24AWG, CRIMP; Product Range:Commercial 0.062" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 794019-1 A14048-ND 41Y4206
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 30-24Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data